Capital Lighting, Inc. 10155/5PC-CR Mid. Chandeliers-Glass Up 638215

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 9.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Polished Chrome Weight: 8 Product Name: Five Light Chandelier UPC: 748119018065 Category: Chandelier Glass: Creme
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 9.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Polished Chrome Weight: 8 Product Name: Five Light Chandelier UPC: 748119018065 Category: Chandelier Glass: Creme

Suppliers

Company
Product
Description
Supplier Links
10155/5PC-CR Mid. Chandeliers-Glass Up - 638215 - Capital Lighting, Inc.
Columbus, OH, USA
10155/5PC-CR Mid. Chandeliers-Glass Up
638215
10155/5PC-CR Mid. Chandeliers-Glass Up 638215
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 9.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Polished Chrome Weight: 8 Product Name: Five Light Chandelier UPC: 748119018065 Category: Chandelier Glass: Creme

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 9.00
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Polished Chrome
Weight: 8
Product Name: Five Light Chandelier
UPC: 748119018065
Category: Chandelier
Glass: Creme

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 638215
Product Name 10155/5PC-CR Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2859703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details