Capital Lighting, Inc. 190-5-TBH-G3 Island/Pool Table-3 Light Bar 638198

Description
PRODUCT DETAILS / SPECS Width/Dia: 58.00 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Tiffany Bronze Weight: 27 Product Name: Three Light Billiard/Island UPC: 830335008156 Category: Billiard/Island Glass: White Tile
Description
PRODUCT DETAILS / SPECS Width/Dia: 58.00 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Tiffany Bronze Weight: 27 Product Name: Three Light Billiard/Island UPC: 830335008156 Category: Billiard/Island Glass: White Tile

Suppliers

Company
Product
Description
Supplier Links
190-5-TBH-G3 Island/Pool Table-3 Light Bar - 638198 - Capital Lighting, Inc.
Columbus, OH, USA
190-5-TBH-G3 Island/Pool Table-3 Light Bar
638198
190-5-TBH-G3 Island/Pool Table-3 Light Bar 638198
PRODUCT DETAILS / SPECS Width/Dia: 58.00 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Tiffany Bronze Weight: 27 Product Name: Three Light Billiard/Island UPC: 830335008156 Category: Billiard/Island Glass: White Tile

PRODUCT DETAILS / SPECS
Width/Dia: 58.00
Height: 14.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Tiffany Bronze
Weight: 27
Product Name: Three Light Billiard/Island
UPC: 830335008156
Category: Billiard/Island
Glass: White Tile

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 638198
Product Name 190-5-TBH-G3 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details