Capital Lighting, Inc. 190-1-SN-M Island/Pool Table-3 Light Bar 638190

Description
PRODUCT DETAILS / SPECS Width/Dia: 58.00 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Weight: 24 Product Name: Three Light Billiard/Island UPC: 830335008125 Category: Billiard/Island Glass: Metal Shades
Description
PRODUCT DETAILS / SPECS Width/Dia: 58.00 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Weight: 24 Product Name: Three Light Billiard/Island UPC: 830335008125 Category: Billiard/Island Glass: Metal Shades

Suppliers

Company
Product
Description
Supplier Links
190-1-SN-M Island/Pool Table-3 Light Bar - 638190 - Capital Lighting, Inc.
Columbus, OH, USA
190-1-SN-M Island/Pool Table-3 Light Bar
638190
190-1-SN-M Island/Pool Table-3 Light Bar 638190
PRODUCT DETAILS / SPECS Width/Dia: 58.00 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Weight: 24 Product Name: Three Light Billiard/Island UPC: 830335008125 Category: Billiard/Island Glass: Metal Shades

PRODUCT DETAILS / SPECS
Width/Dia: 58.00
Height: 14.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Satin Nickel
Weight: 24
Product Name: Three Light Billiard/Island
UPC: 830335008125
Category: Billiard/Island
Glass: Metal Shades

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 638190
Product Name 190-1-SN-M Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.266m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details