Capital Lighting, Inc. 10151/1PC-C Lamps-Swing Arm-Wall 638182

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 14.00 Extension: 41204 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 3 Product Name: One Light Swingarm Sconce UPC: 748119016351 Category: Swing Arm Glass: Coco
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 14.00 Extension: 41204 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 3 Product Name: One Light Swingarm Sconce UPC: 748119016351 Category: Swing Arm Glass: Coco

Suppliers

Company
Product
Description
Supplier Links
10151/1PC-C Lamps-Swing Arm-Wall - 638182 - Capital Lighting, Inc.
Columbus, OH, USA
10151/1PC-C Lamps-Swing Arm-Wall
638182
10151/1PC-C Lamps-Swing Arm-Wall 638182
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 14.00 Extension: 41204 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 3 Product Name: One Light Swingarm Sconce UPC: 748119016351 Category: Swing Arm Glass: Coco

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 14.00
Extension: 41204
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Polished Chrome
Weight: 3
Product Name: One Light Swingarm Sconce
UPC: 748119016351
Category: Swing Arm
Glass: Coco

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 638182
Product Name 10151/1PC-C Lamps-Swing Arm-Wall
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 30 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details