Capital Lighting, Inc. 190-P-BK-G1 Pendants-Glass Down 638179

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Matte Black Weight: 9 Product Name: Three Light Billiard/Island UPC: 830335008163 Category: Billiard/Island Glass: White Faux Alabaster
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Matte Black Weight: 9 Product Name: Three Light Billiard/Island UPC: 830335008163 Category: Billiard/Island Glass: White Faux Alabaster

Suppliers

Company
Product
Description
Supplier Links
190-P-BK-G1 Pendants-Glass Down - 638179 - Capital Lighting, Inc.
Columbus, OH, USA
190-P-BK-G1 Pendants-Glass Down
638179
190-P-BK-G1 Pendants-Glass Down 638179
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Matte Black Weight: 9 Product Name: Three Light Billiard/Island UPC: 830335008163 Category: Billiard/Island Glass: White Faux Alabaster

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 14.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Matte Black
Weight: 9
Product Name: Three Light Billiard/Island
UPC: 830335008163
Category: Billiard/Island
Glass: White Faux Alabaster

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 638179
Product Name 190-P-BK-G1 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details