Capital Lighting, Inc. 10142/3 Mini Pendants-3 Light Cluster 638175

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 11.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Product Name: Three Light Pendant UPC: 748119015408 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 11.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Product Name: Three Light Pendant UPC: 748119015408 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
10142/3 Mini Pendants-3 Light Cluster - 638175 - Capital Lighting, Inc.
Columbus, OH, USA
10142/3 Mini Pendants-3 Light Cluster
638175
10142/3 Mini Pendants-3 Light Cluster 638175
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 11.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Product Name: Three Light Pendant UPC: 748119015408 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 11.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Satin Nickel
Product Name: Three Light Pendant
UPC: 748119015408
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 638175
Product Name 10142/3 Mini Pendants-3 Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details