Capital Lighting, Inc. 10144/3FS Mini Pendants-3 Light Cluster 638169

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 7.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Dark Rust Weight: 10 Product Name: Three Light Pendant UPC: 748119015521 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 7.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Dark Rust Weight: 10 Product Name: Three Light Pendant UPC: 748119015521 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
10144/3FS Mini Pendants-3 Light Cluster - 638169 - Capital Lighting, Inc.
Columbus, OH, USA
10144/3FS Mini Pendants-3 Light Cluster
638169
10144/3FS Mini Pendants-3 Light Cluster 638169
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 7.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Dark Rust Weight: 10 Product Name: Three Light Pendant UPC: 748119015521 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 7.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Dark Rust
Weight: 10
Product Name: Three Light Pendant
UPC: 748119015521
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 638169
Product Name 10144/3FS Mini Pendants-3 Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.23 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details