Capital Lighting, Inc. 10145/3AUT Mini Pendants-3 Light Cluster 638166

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 19 Product Name: Three Light Pendant UPC: 748119015552 Category: Pendant Glass: Autumn
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 19 Product Name: Three Light Pendant UPC: 748119015552 Category: Pendant Glass: Autumn

Suppliers

Company
Product
Description
Supplier Links
10145/3AUT Mini Pendants-3 Light Cluster - 638166 - Capital Lighting, Inc.
Columbus, OH, USA
10145/3AUT Mini Pendants-3 Light Cluster
638166
10145/3AUT Mini Pendants-3 Light Cluster 638166
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 19 Product Name: Three Light Pendant UPC: 748119015552 Category: Pendant Glass: Autumn

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 8.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Satin Nickel
Weight: 19
Product Name: Three Light Pendant
UPC: 748119015552
Category: Pendant
Glass: Autumn

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 638166
Product Name 10145/3AUT Mini Pendants-3 Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details