Capital Lighting, Inc. 10144/6FS Island/Pool Table-4 Light + 638164

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 7.00 Extension: 17 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Dark Rust Weight: 21 Product Name: Six Light Pendant UPC: 748119015545 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 7.00 Extension: 17 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Dark Rust Weight: 21 Product Name: Six Light Pendant UPC: 748119015545 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
10144/6FS Island/Pool Table-4 Light + - 638164 - Capital Lighting, Inc.
Columbus, OH, USA
10144/6FS Island/Pool Table-4 Light +
638164
10144/6FS Island/Pool Table-4 Light + 638164
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 7.00 Extension: 17 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Dark Rust Weight: 21 Product Name: Six Light Pendant UPC: 748119015545 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 7.00
Extension: 17
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Dark Rust
Weight: 21
Product Name: Six Light Pendant
UPC: 748119015545
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 638164
Product Name 10144/6FS Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details