Capital Lighting, Inc. 10145/3L-AUT Island/Pool Table-3 Light Bar 638163

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 20 Product Name: Three Light Pendant UPC: 748119015569 Category: Pendant Glass: Autumn
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 20 Product Name: Three Light Pendant UPC: 748119015569 Category: Pendant Glass: Autumn

Suppliers

Company
Product
Description
Supplier Links
10145/3L-AUT Island/Pool Table-3 Light Bar - 638163 - Capital Lighting, Inc.
Columbus, OH, USA
10145/3L-AUT Island/Pool Table-3 Light Bar
638163
10145/3L-AUT Island/Pool Table-3 Light Bar 638163
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 20 Product Name: Three Light Pendant UPC: 748119015569 Category: Pendant Glass: Autumn

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 8.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Satin Nickel
Weight: 20
Product Name: Three Light Pendant
UPC: 748119015569
Category: Pendant
Glass: Autumn

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 638163
Product Name 10145/3L-AUT Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details