Capital Lighting, Inc. 10145/6AUT Island/Pool Table-4 Light + 638161

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 8.00 Extension: 17 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 39 Product Name: Six Light Pendant UPC: 748119015576 Category: Pendant Glass: Autumn
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 8.00 Extension: 17 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 39 Product Name: Six Light Pendant UPC: 748119015576 Category: Pendant Glass: Autumn

Suppliers

Company
Product
Description
Supplier Links
10145/6AUT Island/Pool Table-4 Light + - 638161 - Capital Lighting, Inc.
Columbus, OH, USA
10145/6AUT Island/Pool Table-4 Light +
638161
10145/6AUT Island/Pool Table-4 Light + 638161
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 8.00 Extension: 17 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 39 Product Name: Six Light Pendant UPC: 748119015576 Category: Pendant Glass: Autumn

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 8.00
Extension: 17
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Satin Nickel
Weight: 39
Product Name: Six Light Pendant
UPC: 748119015576
Category: Pendant
Glass: Autumn

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 638161
Product Name 10145/6AUT Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details