Capital Lighting, Inc. 10151/1DR-SC Lamps-Swing Arm-Wall 638155

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 14.00 Extension: 41204 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Dark Rust Weight: 3 Product Name: One Light Swingarm Sconce UPC: 748119016313 Category: Swing Arm Glass: Scarlet Red
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 14.00 Extension: 41204 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Dark Rust Weight: 3 Product Name: One Light Swingarm Sconce UPC: 748119016313 Category: Swing Arm Glass: Scarlet Red

Suppliers

Company
Product
Description
Supplier Links
10151/1DR-SC Lamps-Swing Arm-Wall - 638155 - Capital Lighting, Inc.
Columbus, OH, USA
10151/1DR-SC Lamps-Swing Arm-Wall
638155
10151/1DR-SC Lamps-Swing Arm-Wall 638155
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 14.00 Extension: 41204 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Dark Rust Weight: 3 Product Name: One Light Swingarm Sconce UPC: 748119016313 Category: Swing Arm Glass: Scarlet Red

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 14.00
Extension: 41204
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Dark Rust
Weight: 3
Product Name: One Light Swingarm Sconce
UPC: 748119016313
Category: Swing Arm
Glass: Scarlet Red

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 638155
Product Name 10151/1DR-SC Lamps-Swing Arm-Wall
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details