Capital Lighting, Inc. 10142/6 Island/Pool Table-4 Light + 638149

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 11.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 17 Product Name: Six Light Pendant UPC: 748119020891 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 11.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 17 Product Name: Six Light Pendant UPC: 748119020891 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
10142/6 Island/Pool Table-4 Light + - 638149 - Capital Lighting, Inc.
Columbus, OH, USA
10142/6 Island/Pool Table-4 Light +
638149
10142/6 Island/Pool Table-4 Light + 638149
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 11.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 17 Product Name: Six Light Pendant UPC: 748119020891 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 11.00
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Satin Nickel
Weight: 17
Product Name: Six Light Pendant
UPC: 748119020891
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 638149
Product Name 10142/6 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details