Capital Lighting, Inc. 10143/3L-PB Island/Pool Table-3 Light Bar 638147

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 6.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 8 Product Name: Three Light Pendant UPC: 748119015446 Category: Pendant Glass: Pebbled Blue
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 6.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 8 Product Name: Three Light Pendant UPC: 748119015446 Category: Pendant Glass: Pebbled Blue

Suppliers

Company
Product
Description
Supplier Links
10143/3L-PB Island/Pool Table-3 Light Bar - 638147 - Capital Lighting, Inc.
Columbus, OH, USA
10143/3L-PB Island/Pool Table-3 Light Bar
638147
10143/3L-PB Island/Pool Table-3 Light Bar 638147
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 6.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 8 Product Name: Three Light Pendant UPC: 748119015446 Category: Pendant Glass: Pebbled Blue

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 6.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Satin Nickel
Weight: 8
Product Name: Three Light Pendant
UPC: 748119015446
Category: Pendant
Glass: Pebbled Blue

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 638147
Product Name 10143/3L-PB Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details