Capital Lighting, Inc. 10143/3PB Mini Pendants-3 Light Cluster 638143

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 6.00 Bulb Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 7 Product Name: Three Light Pendant UPC: 748119015439 Category: Pendant Glass: Pebbled Blue
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 6.00 Bulb Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 7 Product Name: Three Light Pendant UPC: 748119015439 Category: Pendant Glass: Pebbled Blue

Suppliers

Company
Product
Description
Supplier Links
10143/3PB Mini Pendants-3 Light Cluster - 638143 - Capital Lighting, Inc.
Columbus, OH, USA
10143/3PB Mini Pendants-3 Light Cluster
638143
10143/3PB Mini Pendants-3 Light Cluster 638143
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 6.00 Bulb Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 7 Product Name: Three Light Pendant UPC: 748119015439 Category: Pendant Glass: Pebbled Blue

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 6.00
Bulb
Qty: 3
Wattage: 60
Finish: Satin Nickel
Weight: 7
Product Name: Three Light Pendant
UPC: 748119015439
Category: Pendant
Glass: Pebbled Blue

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 638143
Product Name 10143/3PB Mini Pendants-3 Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.168m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details