Capital Lighting, Inc. 10143/6PB Island/Pool Table-4 Light + 638142

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 6.00 Extension: 17 Bulb Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 15 Product Name: Six Light Pendant UPC: 748119015453 Category: Pendant Glass: Pebbled Blue
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 6.00 Extension: 17 Bulb Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 15 Product Name: Six Light Pendant UPC: 748119015453 Category: Pendant Glass: Pebbled Blue

Suppliers

Company
Product
Description
Supplier Links
10143/6PB Island/Pool Table-4 Light + - 638142 - Capital Lighting, Inc.
Columbus, OH, USA
10143/6PB Island/Pool Table-4 Light +
638142
10143/6PB Island/Pool Table-4 Light + 638142
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 6.00 Extension: 17 Bulb Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 15 Product Name: Six Light Pendant UPC: 748119015453 Category: Pendant Glass: Pebbled Blue

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 6.00
Extension: 17
Bulb
Qty: 6
Wattage: 60
Finish: Satin Nickel
Weight: 15
Product Name: Six Light Pendant
UPC: 748119015453
Category: Pendant
Glass: Pebbled Blue

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 638142
Product Name 10143/6PB Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details