PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 9.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Dark Rust
Weight: 5
Product Name: Three Light Chandelier
UPC: 748119017396
Category: Chandelier
Glass: Starburst Blue
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 638083 |
| Product Name | 10154/3DR-BL Mini Chandeliers-Glass Shade |
| Application | Residential |