Capital Lighting, Inc. 10152/1DR-S Semi-Flush Mts.-Other 638040

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 9.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Dark Rust Weight: 2 Product Name: One Light Semi Flush UPC: 748119016696 Category: Semi Flush Glass: Sapphire
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 9.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Dark Rust Weight: 2 Product Name: One Light Semi Flush UPC: 748119016696 Category: Semi Flush Glass: Sapphire

Suppliers

Company
Product
Description
Supplier Links
10152/1DR-S Semi-Flush Mts.-Other - 638040 - Capital Lighting, Inc.
Columbus, OH, USA
10152/1DR-S Semi-Flush Mts.-Other
638040
10152/1DR-S Semi-Flush Mts.-Other 638040
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 9.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Dark Rust Weight: 2 Product Name: One Light Semi Flush UPC: 748119016696 Category: Semi Flush Glass: Sapphire

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 9.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Dark Rust
Weight: 2
Product Name: One Light Semi Flush
UPC: 748119016696
Category: Semi Flush
Glass: Sapphire

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 638040
Product Name 10152/1DR-S Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2859690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details