Capital Lighting, Inc. 10152/1PC-CY Semi-Flush Mts.-Other 638039

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 9.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 2 Product Name: One Light Semi Flush UPC: 748119016856 Category: Semi Flush Glass: Candy
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 9.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 2 Product Name: One Light Semi Flush UPC: 748119016856 Category: Semi Flush Glass: Candy

Suppliers

Company
Product
Description
Supplier Links
10152/1PC-CY Semi-Flush Mts.-Other - 638039 - Capital Lighting, Inc.
Columbus, OH, USA
10152/1PC-CY Semi-Flush Mts.-Other
638039
10152/1PC-CY Semi-Flush Mts.-Other 638039
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 9.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 2 Product Name: One Light Semi Flush UPC: 748119016856 Category: Semi Flush Glass: Candy

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 9.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Polished Chrome
Weight: 2
Product Name: One Light Semi Flush
UPC: 748119016856
Category: Semi Flush
Glass: Candy

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 638039
Product Name 10152/1PC-CY Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details