Capital Lighting, Inc. 10152/1PC-SC Semi-Flush Mts.-Other 638032

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 9.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 2 Product Name: One Light Semi Flush UPC: 748119016795 Category: Semi Flush Glass: Scarlet Red
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 9.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 2 Product Name: One Light Semi Flush UPC: 748119016795 Category: Semi Flush Glass: Scarlet Red

Suppliers

Company
Product
Description
Supplier Links
10152/1PC-SC Semi-Flush Mts.-Other - 638032 - Capital Lighting, Inc.
Columbus, OH, USA
10152/1PC-SC Semi-Flush Mts.-Other
638032
10152/1PC-SC Semi-Flush Mts.-Other 638032
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 9.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 2 Product Name: One Light Semi Flush UPC: 748119016795 Category: Semi Flush Glass: Scarlet Red

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 9.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Polished Chrome
Weight: 2
Product Name: One Light Semi Flush
UPC: 748119016795
Category: Semi Flush
Glass: Scarlet Red

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 638032
Product Name 10152/1PC-SC Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details