Capital Lighting, Inc. NSI-140 Landscape Ltg.-Step Lights 628731

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 4.75 Length 4.75 Bulb Type: Medium Wattage: 40 Finish: White Product Name: Step Lt,Inc,Louver,40W UPC: 732180681174 Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 4.75 Length 4.75 Bulb Type: Medium Wattage: 40 Finish: White Product Name: Step Lt,Inc,Louver,40W UPC: 732180681174 Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
NSI-140 Landscape Ltg.-Step Lights - 628731 - Capital Lighting, Inc.
Columbus, OH, USA
NSI-140 Landscape Ltg.-Step Lights
628731
NSI-140 Landscape Ltg.-Step Lights 628731
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 4.75 Length 4.75 Bulb Type: Medium Wattage: 40 Finish: White Product Name: Step Lt,Inc,Louver,40W UPC: 732180681174 Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 4.75
Length 4.75
Bulb
Type: Medium
Wattage: 40
Finish: White
Product Name: Step Lt,Inc,Louver,40W
UPC: 732180681174
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 628731
Product Name NSI-140 Landscape Ltg.-Step Lights
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details