Capital Lighting, Inc. NSI-661W Landscape Ltg.-Step Lights 628719

Description
PRODUCT DETAILS / SPECS Width/Dia: 2.75 Height: 1.13 Length 1.13 Bulb Type: LED Wattage: 1.44 Finish: White Product Name: Mini Steplight,Led,Lvr,1. 2W White UPC: 732180681631 Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 2.75 Height: 1.13 Length 1.13 Bulb Type: LED Wattage: 1.44 Finish: White Product Name: Mini Steplight,Led,Lvr,1. 2W White UPC: 732180681631 Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
NSI-661W Landscape Ltg.-Step Lights - 628719 - Capital Lighting, Inc.
Columbus, OH, USA
NSI-661W Landscape Ltg.-Step Lights
628719
NSI-661W Landscape Ltg.-Step Lights 628719
PRODUCT DETAILS / SPECS Width/Dia: 2.75 Height: 1.13 Length 1.13 Bulb Type: LED Wattage: 1.44 Finish: White Product Name: Mini Steplight,Led,Lvr,1. 2W White UPC: 732180681631 Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 2.75
Height: 1.13
Length 1.13
Bulb
Type: LED
Wattage: 1.44
Finish: White
Product Name: Mini Steplight,Led,Lvr,1.2W White
UPC: 732180681631
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 628719
Product Name NSI-661W Landscape Ltg.-Step Lights
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2407170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details