Capital Lighting, Inc. NSI-662W Landscape Ltg.-Step Lights 628714

Description
PRODUCT DETAILS / SPECS Width/Dia: 2.75 Height: 1.13 Length 1.13 Bulb Type: LED Wattage: 1.44 Finish: White Product Name: Mini Steplight,Led,Lens,1 .2W W UPC: 732180681624 Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 2.75 Height: 1.13 Length 1.13 Bulb Type: LED Wattage: 1.44 Finish: White Product Name: Mini Steplight,Led,Lens,1 .2W W UPC: 732180681624 Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
NSI-662W Landscape Ltg.-Step Lights - 628714 - Capital Lighting, Inc.
Columbus, OH, USA
NSI-662W Landscape Ltg.-Step Lights
628714
NSI-662W Landscape Ltg.-Step Lights 628714
PRODUCT DETAILS / SPECS Width/Dia: 2.75 Height: 1.13 Length 1.13 Bulb Type: LED Wattage: 1.44 Finish: White Product Name: Mini Steplight,Led,Lens,1 .2W W UPC: 732180681624 Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 2.75
Height: 1.13
Length 1.13
Bulb
Type: LED
Wattage: 1.44
Finish: White
Product Name: Mini Steplight,Led,Lens,1.2W W
UPC: 732180681624
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 628714
Product Name NSI-662W Landscape Ltg.-Step Lights
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1945839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details