Capital Lighting, Inc. NSI-1401 Landscape Ltg.-Step Lights 628711

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 4.75 Length 4.75 Bulb Type: Medium Wattage: 40 Finish: White Product Name: Step Lt,Inc,Lens & Louver,40W Wet Listed UPC: 732180681358 Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 4.75 Length 4.75 Bulb Type: Medium Wattage: 40 Finish: White Product Name: Step Lt,Inc,Lens & Louver,40W Wet Listed UPC: 732180681358 Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
NSI-1401 Landscape Ltg.-Step Lights - 628711 - Capital Lighting, Inc.
Columbus, OH, USA
NSI-1401 Landscape Ltg.-Step Lights
628711
NSI-1401 Landscape Ltg.-Step Lights 628711
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 4.75 Length 4.75 Bulb Type: Medium Wattage: 40 Finish: White Product Name: Step Lt,Inc,Lens & Louver,40W Wet Listed UPC: 732180681358 Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 4.75
Length 4.75
Bulb
Type: Medium
Wattage: 40
Finish: White
Product Name: Step Lt,Inc,Lens & Louver,40W Wet Listed
UPC: 732180681358
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 628711
Product Name NSI-1401 Landscape Ltg.-Step Lights
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details