PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 4.75
Length 4.75
Bulb
Type: Medium
Wattage: 40
Finish: White
Product Name: Step Light,Inc,Lens ,25W Wet Listed
UPC: 732180681372
Safety Listing: Wet
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 628710 |
| Product Name | NSI-1402 Landscape Ltg.-Step Lights |
| Application | Residential; Outdoor |