Capital Lighting, Inc. HS171CRSC1B35FSJ Mini Pendants-Cable 625918

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 4.38 Length 4.38 Bulb Qty: 1 Wattage: 35 Finish: Satin Nickel Product Name: One Light Pendant UPC: 0077073320694 Category: Low-Voltage Pendants Shipped Via: UPS/Fedex Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 4.38 Length 4.38 Bulb Qty: 1 Wattage: 35 Finish: Satin Nickel Product Name: One Light Pendant UPC: 0077073320694 Category: Low-Voltage Pendants Shipped Via: UPS/Fedex Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
HS171CRSC1B35FSJ Mini Pendants-Cable - 625918 - Capital Lighting, Inc.
Columbus, OH, USA
HS171CRSC1B35FSJ Mini Pendants-Cable
625918
HS171CRSC1B35FSJ Mini Pendants-Cable 625918
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 4.38 Length 4.38 Bulb Qty: 1 Wattage: 35 Finish: Satin Nickel Product Name: One Light Pendant UPC: 0077073320694 Category: Low-Voltage Pendants Shipped Via: UPS/Fedex Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 4.38
Length 4.38
Bulb
Qty: 1
Wattage: 35
Finish: Satin Nickel
Product Name: One Light Pendant
UPC: 0077073320694
Category: Low-Voltage Pendants
Shipped Via: UPS/Fedex
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 625918
Product Name HS171CRSC1B35FSJ Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2318104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details