Capital Lighting, Inc. HS173AMPC1A7505 Pendants-Glass Down 625796

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 60.00 Length 60.00 Bulb Qty: 1 Wattage: 75 Finish: Polished Chrome Product Name: One Light Pendant UPC: 0077073240886 Category: Line-voltage Pendants Shipped Via: UPS/Fedex Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 60.00 Length 60.00 Bulb Qty: 1 Wattage: 75 Finish: Polished Chrome Product Name: One Light Pendant UPC: 0077073240886 Category: Line-voltage Pendants Shipped Via: UPS/Fedex Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
HS173AMPC1A7505 Pendants-Glass Down - 625796 - Capital Lighting, Inc.
Columbus, OH, USA
HS173AMPC1A7505 Pendants-Glass Down
625796
HS173AMPC1A7505 Pendants-Glass Down 625796
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 60.00 Length 60.00 Bulb Qty: 1 Wattage: 75 Finish: Polished Chrome Product Name: One Light Pendant UPC: 0077073240886 Category: Line-voltage Pendants Shipped Via: UPS/Fedex Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 60.00
Length 60.00
Bulb
Qty: 1
Wattage: 75
Finish: Polished Chrome
Product Name: One Light Pendant
UPC: 0077073240886
Category: Line-voltage Pendants
Shipped Via: UPS/Fedex
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 625796
Product Name HS173AMPC1A7505 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details