PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 120.00
Length 120.00
Bulb
Qty: 1
Wattage: 75
Finish: Satin Nickel
Product Name: One Light Pendant
UPC: 0077073241005
Category: Line-voltage Pendants
Shipped Via: UPS/Fedex
Safety Rating: ETL
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 625779 |
| Product Name | HS173CRSC1A7510 Pendants-Glass Down |
| Application | Residential |