Capital Lighting, Inc. HS177ONSCLEDFSJ Mini Pendants-Cable 625768

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.90 Height: 5.80 Length 5.80 Bulb Qty: 1 Wattage: 6 Finish: Satin Nickel Product Name: One Light Pendant UPC: 0077073541655 Category: Low-Voltage Pendants Shipped Via: UPS/Fedex Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.90 Height: 5.80 Length 5.80 Bulb Qty: 1 Wattage: 6 Finish: Satin Nickel Product Name: One Light Pendant UPC: 0077073541655 Category: Low-Voltage Pendants Shipped Via: UPS/Fedex Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
HS177ONSCLEDFSJ Mini Pendants-Cable - 625768 - Capital Lighting, Inc.
Columbus, OH, USA
HS177ONSCLEDFSJ Mini Pendants-Cable
625768
HS177ONSCLEDFSJ Mini Pendants-Cable 625768
PRODUCT DETAILS / SPECS Width/Dia: 3.90 Height: 5.80 Length 5.80 Bulb Qty: 1 Wattage: 6 Finish: Satin Nickel Product Name: One Light Pendant UPC: 0077073541655 Category: Low-Voltage Pendants Shipped Via: UPS/Fedex Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 3.90
Height: 5.80
Length 5.80
Bulb
Qty: 1
Wattage: 6
Finish: Satin Nickel
Product Name: One Light Pendant
UPC: 0077073541655
Category: Low-Voltage Pendants
Shipped Via: UPS/Fedex
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 625768
Product Name HS177ONSCLEDFSJ Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details