Capital Lighting, Inc. HS179FRSCLEDFSJ Mini Pendants-Cable 625752

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.30 Height: 7.30 Length 7.30 Bulb Qty: 1 Wattage: 6 Finish: Satin Nickel Product Name: One Light Pendant UPC: 0077073541846 Category: Low-Voltage Pendants Shipped Via: UPS/Fedex Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.30 Height: 7.30 Length 7.30 Bulb Qty: 1 Wattage: 6 Finish: Satin Nickel Product Name: One Light Pendant UPC: 0077073541846 Category: Low-Voltage Pendants Shipped Via: UPS/Fedex Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
HS179FRSCLEDFSJ Mini Pendants-Cable - 625752 - Capital Lighting, Inc.
Columbus, OH, USA
HS179FRSCLEDFSJ Mini Pendants-Cable
625752
HS179FRSCLEDFSJ Mini Pendants-Cable 625752
PRODUCT DETAILS / SPECS Width/Dia: 4.30 Height: 7.30 Length 7.30 Bulb Qty: 1 Wattage: 6 Finish: Satin Nickel Product Name: One Light Pendant UPC: 0077073541846 Category: Low-Voltage Pendants Shipped Via: UPS/Fedex Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 4.30
Height: 7.30
Length 7.30
Bulb
Qty: 1
Wattage: 6
Finish: Satin Nickel
Product Name: One Light Pendant
UPC: 0077073541846
Category: Low-Voltage Pendants
Shipped Via: UPS/Fedex
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 625752
Product Name HS179FRSCLEDFSJ Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 600mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details