Capital Lighting, Inc. HS178ONSCLEDMPT Mini Pendants-Cable 625710

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 6.00 Length 6.00 Bulb Qty: 1 Wattage: 6 Finish: Satin Nickel Product Name: One Light Pendant UPC: 0077073541754 Category: Low-Voltage Pendants Shipped Via: UPS/Fedex Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 6.00 Length 6.00 Bulb Qty: 1 Wattage: 6 Finish: Satin Nickel Product Name: One Light Pendant UPC: 0077073541754 Category: Low-Voltage Pendants Shipped Via: UPS/Fedex Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
HS178ONSCLEDMPT Mini Pendants-Cable - 625710 - Capital Lighting, Inc.
Columbus, OH, USA
HS178ONSCLEDMPT Mini Pendants-Cable
625710
HS178ONSCLEDMPT Mini Pendants-Cable 625710
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 6.00 Length 6.00 Bulb Qty: 1 Wattage: 6 Finish: Satin Nickel Product Name: One Light Pendant UPC: 0077073541754 Category: Low-Voltage Pendants Shipped Via: UPS/Fedex Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 6.00
Length 6.00
Bulb
Qty: 1
Wattage: 6
Finish: Satin Nickel
Product Name: One Light Pendant
UPC: 0077073541754
Category: Low-Voltage Pendants
Shipped Via: UPS/Fedex
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 625710
Product Name HS178ONSCLEDMPT Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.266m(L)
View Details