Capital Lighting, Inc. HS240CRSC1B50MPT Mini Pendants-Cable 625689

Description
PRODUCT DETAILS / SPECS Width/Dia: 2.00 Height: 8.00 Length 8.00 Bulb Qty: 1 Wattage: 50 Finish: Satin Nickel Product Name: One Light Pendant UPC: 0077073079417 Category: Low-Voltage Pendants Shipped Via: UPS/Fedex Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 2.00 Height: 8.00 Length 8.00 Bulb Qty: 1 Wattage: 50 Finish: Satin Nickel Product Name: One Light Pendant UPC: 0077073079417 Category: Low-Voltage Pendants Shipped Via: UPS/Fedex Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
HS240CRSC1B50MPT Mini Pendants-Cable - 625689 - Capital Lighting, Inc.
Columbus, OH, USA
HS240CRSC1B50MPT Mini Pendants-Cable
625689
HS240CRSC1B50MPT Mini Pendants-Cable 625689
PRODUCT DETAILS / SPECS Width/Dia: 2.00 Height: 8.00 Length 8.00 Bulb Qty: 1 Wattage: 50 Finish: Satin Nickel Product Name: One Light Pendant UPC: 0077073079417 Category: Low-Voltage Pendants Shipped Via: UPS/Fedex Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 2.00
Height: 8.00
Length 8.00
Bulb
Qty: 1
Wattage: 50
Finish: Satin Nickel
Product Name: One Light Pendant
UPC: 0077073079417
Category: Low-Voltage Pendants
Shipped Via: UPS/Fedex
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 625689
Product Name HS240CRSC1B50MPT Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details