Capital Lighting, Inc. HS228CABZ1B50MPT Mini Pendants-Cable 625669

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.75 Height: 7.50 Length 7.50 Bulb Qty: 1 Wattage: 50 Finish: Bronze Product Name: One Light Pendant UPC: 0077073347073 Category: Low-Voltage Pendants Shipped Via: UPS/Fedex Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.75 Height: 7.50 Length 7.50 Bulb Qty: 1 Wattage: 50 Finish: Bronze Product Name: One Light Pendant UPC: 0077073347073 Category: Low-Voltage Pendants Shipped Via: UPS/Fedex Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
HS228CABZ1B50MPT Mini Pendants-Cable - 625669 - Capital Lighting, Inc.
Columbus, OH, USA
HS228CABZ1B50MPT Mini Pendants-Cable
625669
HS228CABZ1B50MPT Mini Pendants-Cable 625669
PRODUCT DETAILS / SPECS Width/Dia: 3.75 Height: 7.50 Length 7.50 Bulb Qty: 1 Wattage: 50 Finish: Bronze Product Name: One Light Pendant UPC: 0077073347073 Category: Low-Voltage Pendants Shipped Via: UPS/Fedex Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 3.75
Height: 7.50
Length 7.50
Bulb
Qty: 1
Wattage: 50
Finish: Bronze
Product Name: One Light Pendant
UPC: 0077073347073
Category: Low-Voltage Pendants
Shipped Via: UPS/Fedex
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 625669
Product Name HS228CABZ1B50MPT Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details