Capital Lighting, Inc. HS235BUPC1B50MPT Mini Pendants-Cable 625613

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 7.25 Length 7.25 Bulb Qty: 1 Wattage: 50 Finish: Polished Chrome Product Name: One Light Pendant UPC: 0077073078861 Category: Low-Voltage Pendants Shipped Via: UPS/Fedex Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 7.25 Length 7.25 Bulb Qty: 1 Wattage: 50 Finish: Polished Chrome Product Name: One Light Pendant UPC: 0077073078861 Category: Low-Voltage Pendants Shipped Via: UPS/Fedex Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
HS235BUPC1B50MPT Mini Pendants-Cable - 625613 - Capital Lighting, Inc.
Columbus, OH, USA
HS235BUPC1B50MPT Mini Pendants-Cable
625613
HS235BUPC1B50MPT Mini Pendants-Cable 625613
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 7.25 Length 7.25 Bulb Qty: 1 Wattage: 50 Finish: Polished Chrome Product Name: One Light Pendant UPC: 0077073078861 Category: Low-Voltage Pendants Shipped Via: UPS/Fedex Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 7.25
Length 7.25
Bulb
Qty: 1
Wattage: 50
Finish: Polished Chrome
Product Name: One Light Pendant
UPC: 0077073078861
Category: Low-Voltage Pendants
Shipped Via: UPS/Fedex
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 625613
Product Name HS235BUPC1B50MPT Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.82m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details