Capital Lighting, Inc. HS2061205FRSC Large Chandeliers-Glass Shade 625488

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 60.00 Length 60.00 Bulb Qty: 12 Wattage: 120 Finish: Satin Nickel Product Name: 12 Light Chandelier UPC: 0077073076607 Category: Chandeliers Shipped Via: UPS/Fedex Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 60.00 Length 60.00 Bulb Qty: 12 Wattage: 120 Finish: Satin Nickel Product Name: 12 Light Chandelier UPC: 0077073076607 Category: Chandeliers Shipped Via: UPS/Fedex Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
HS2061205FRSC Large Chandeliers-Glass Shade - 625488 - Capital Lighting, Inc.
Columbus, OH, USA
HS2061205FRSC Large Chandeliers-Glass Shade
625488
HS2061205FRSC Large Chandeliers-Glass Shade 625488
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 60.00 Length 60.00 Bulb Qty: 12 Wattage: 120 Finish: Satin Nickel Product Name: 12 Light Chandelier UPC: 0077073076607 Category: Chandeliers Shipped Via: UPS/Fedex Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 60.00
Length 60.00
Bulb
Qty: 12
Wattage: 120
Finish: Satin Nickel
Product Name: 12 Light Chandelier
UPC: 0077073076607
Category: Chandeliers
Shipped Via: UPS/Fedex
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 625488
Product Name HS2061205FRSC Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details