Capital Lighting, Inc. HS180OPBZLEDMPT Mini Pendants-Cable 625445

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.88 Height: 5.75 Length 5.75 Bulb Qty: 1 Wattage: 6 Finish: Bronze Product Name: One Light Pendant UPC: 0077073544090 Category: Low-Voltage Pendants Shipped Via: UPS/Fedex Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.88 Height: 5.75 Length 5.75 Bulb Qty: 1 Wattage: 6 Finish: Bronze Product Name: One Light Pendant UPC: 0077073544090 Category: Low-Voltage Pendants Shipped Via: UPS/Fedex Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
HS180OPBZLEDMPT Mini Pendants-Cable - 625445 - Capital Lighting, Inc.
Columbus, OH, USA
HS180OPBZLEDMPT Mini Pendants-Cable
625445
HS180OPBZLEDMPT Mini Pendants-Cable 625445
PRODUCT DETAILS / SPECS Width/Dia: 4.88 Height: 5.75 Length 5.75 Bulb Qty: 1 Wattage: 6 Finish: Bronze Product Name: One Light Pendant UPC: 0077073544090 Category: Low-Voltage Pendants Shipped Via: UPS/Fedex Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 4.88
Height: 5.75
Length 5.75
Bulb
Qty: 1
Wattage: 6
Finish: Bronze
Product Name: One Light Pendant
UPC: 0077073544090
Category: Low-Voltage Pendants
Shipped Via: UPS/Fedex
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 625445
Product Name HS180OPBZLEDMPT Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 286502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details