Capital Lighting, Inc. HS1861BL1A Island/Pool Table-3 Light Bar 625427

Description
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 49.00 Length 49.00 Bulb Qty: 3 Wattage: 150 Finish: Black Product Name: Three Light Chandelier UPC: 0077073071633 Category: Chandeliers Shipped Via: UPS/Fedex Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 49.00 Length 49.00 Bulb Qty: 3 Wattage: 150 Finish: Black Product Name: Three Light Chandelier UPC: 0077073071633 Category: Chandeliers Shipped Via: UPS/Fedex Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
HS1861BL1A Island/Pool Table-3 Light Bar - 625427 - Capital Lighting, Inc.
Columbus, OH, USA
HS1861BL1A Island/Pool Table-3 Light Bar
625427
HS1861BL1A Island/Pool Table-3 Light Bar 625427
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 49.00 Length 49.00 Bulb Qty: 3 Wattage: 150 Finish: Black Product Name: Three Light Chandelier UPC: 0077073071633 Category: Chandeliers Shipped Via: UPS/Fedex Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 39.00
Height: 49.00
Length 49.00
Bulb
Qty: 3
Wattage: 150
Finish: Black
Product Name: Three Light Chandelier
UPC: 0077073071633
Category: Chandeliers
Shipped Via: UPS/Fedex
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 625427
Product Name HS1861BL1A Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details