Capital Lighting, Inc. HS1881SC1A Island/Pool Table-4 Light + 625426

Description
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 49.00 Length 49.00 Bulb Qty: 5 Wattage: 250 Finish: Satin Nickel Product Name: Five Light Chandelier UPC: 0077073072418 Category: Chandeliers Shipped Via: UPS/Fedex Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 49.00 Length 49.00 Bulb Qty: 5 Wattage: 250 Finish: Satin Nickel Product Name: Five Light Chandelier UPC: 0077073072418 Category: Chandeliers Shipped Via: UPS/Fedex Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
HS1881SC1A Island/Pool Table-4 Light + - 625426 - Capital Lighting, Inc.
Columbus, OH, USA
HS1881SC1A Island/Pool Table-4 Light +
625426
HS1881SC1A Island/Pool Table-4 Light + 625426
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 49.00 Length 49.00 Bulb Qty: 5 Wattage: 250 Finish: Satin Nickel Product Name: Five Light Chandelier UPC: 0077073072418 Category: Chandeliers Shipped Via: UPS/Fedex Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 39.00
Height: 49.00
Length 49.00
Bulb
Qty: 5
Wattage: 250
Finish: Satin Nickel
Product Name: Five Light Chandelier
UPC: 0077073072418
Category: Chandeliers
Shipped Via: UPS/Fedex
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 625426
Product Name HS1881SC1A Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Cabinet Lighting - 2859690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details