Capital Lighting, Inc. HS241RDSC1B35MPT Mini Pendants-Cable 625365

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 7.25 Length 7.25 Bulb Qty: 1 Wattage: 35 Finish: Satin Nickel Product Name: One Light Pendant UPC: 0077073080222 Category: Low-Voltage Pendants Shipped Via: UPS/Fedex Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 7.25 Length 7.25 Bulb Qty: 1 Wattage: 35 Finish: Satin Nickel Product Name: One Light Pendant UPC: 0077073080222 Category: Low-Voltage Pendants Shipped Via: UPS/Fedex Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
HS241RDSC1B35MPT Mini Pendants-Cable - 625365 - Capital Lighting, Inc.
Columbus, OH, USA
HS241RDSC1B35MPT Mini Pendants-Cable
625365
HS241RDSC1B35MPT Mini Pendants-Cable 625365
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 7.25 Length 7.25 Bulb Qty: 1 Wattage: 35 Finish: Satin Nickel Product Name: One Light Pendant UPC: 0077073080222 Category: Low-Voltage Pendants Shipped Via: UPS/Fedex Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 3.50
Height: 7.25
Length 7.25
Bulb
Qty: 1
Wattage: 35
Finish: Satin Nickel
Product Name: One Light Pendant
UPC: 0077073080222
Category: Low-Voltage Pendants
Shipped Via: UPS/Fedex
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 625365
Product Name HS241RDSC1B35MPT Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details