Capital Lighting, Inc. 1795HE Exterior -Wall Mt./Flush 623799

Description
PRODUCT DETAILS / SPECS Height: 10.50 Length 10.50 Extension: 4.9 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Gray Product Name: One Light Outdoor Light UPC: 0077073173221 Category: Outdoor Shipped Via: UPS/Fedex Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Height: 10.50 Length 10.50 Extension: 4.9 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Gray Product Name: One Light Outdoor Light UPC: 0077073173221 Category: Outdoor Shipped Via: UPS/Fedex Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
1795HE Exterior -Wall Mt./Flush - 623799 - Capital Lighting, Inc.
Columbus, OH, USA
1795HE Exterior -Wall Mt./Flush
623799
1795HE Exterior -Wall Mt./Flush 623799
PRODUCT DETAILS / SPECS Height: 10.50 Length 10.50 Extension: 4.9 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Gray Product Name: One Light Outdoor Light UPC: 0077073173221 Category: Outdoor Shipped Via: UPS/Fedex Safety Rating: ETL

PRODUCT DETAILS / SPECS
Height: 10.50
Length 10.50
Extension: 4.9
Bulb
Type: Fluorescent
Qty: 1
Wattage: 13
Finish: Gray
Product Name: One Light Outdoor Light
UPC: 0077073173221
Category: Outdoor
Shipped Via: UPS/Fedex
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 623799
Product Name 1795HE Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details