Capital Lighting, Inc. 5137C-SI2x13HE Exterior -Wall Mt./Flush 623775

Description
PRODUCT DETAILS / SPECS Height: 6.50 Length 6.50 Extension: 5.5 Bulb Type: Fluorescent Qty: 2 Wattage: 26 Finish: Silver Product Name: Two Light Outdoor Fixture UPC: 0077073175607 Category: Outdoor Shipped Via: UPS/Fedex Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Height: 6.50 Length 6.50 Extension: 5.5 Bulb Type: Fluorescent Qty: 2 Wattage: 26 Finish: Silver Product Name: Two Light Outdoor Fixture UPC: 0077073175607 Category: Outdoor Shipped Via: UPS/Fedex Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
5137C-SI2x13HE Exterior -Wall Mt./Flush - 623775 - Capital Lighting, Inc.
Columbus, OH, USA
5137C-SI2x13HE Exterior -Wall Mt./Flush
623775
5137C-SI2x13HE Exterior -Wall Mt./Flush 623775
PRODUCT DETAILS / SPECS Height: 6.50 Length 6.50 Extension: 5.5 Bulb Type: Fluorescent Qty: 2 Wattage: 26 Finish: Silver Product Name: Two Light Outdoor Fixture UPC: 0077073175607 Category: Outdoor Shipped Via: UPS/Fedex Safety Rating: ETL

PRODUCT DETAILS / SPECS
Height: 6.50
Length 6.50
Extension: 5.5
Bulb
Type: Fluorescent
Qty: 2
Wattage: 26
Finish: Silver
Product Name: Two Light Outdoor Fixture
UPC: 0077073175607
Category: Outdoor
Shipped Via: UPS/Fedex
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 623775
Product Name 5137C-SI2x13HE Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2229673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details