Capital Lighting, Inc. 5137C2x13HE Exterior -Wall Mt./Flush 623773

Description
PRODUCT DETAILS / SPECS Height: 6.50 Length 6.50 Extension: 5.5 Bulb Qty: 2 Wattage: 26 Finish: White Product Name: Two Light Outdoor Fixture UPC: 0077073175546 Category: Outdoor Shipped Via: UPS/Fedex Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Height: 6.50 Length 6.50 Extension: 5.5 Bulb Qty: 2 Wattage: 26 Finish: White Product Name: Two Light Outdoor Fixture UPC: 0077073175546 Category: Outdoor Shipped Via: UPS/Fedex Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
5137C2x13HE Exterior -Wall Mt./Flush - 623773 - Capital Lighting, Inc.
Columbus, OH, USA
5137C2x13HE Exterior -Wall Mt./Flush
623773
5137C2x13HE Exterior -Wall Mt./Flush 623773
PRODUCT DETAILS / SPECS Height: 6.50 Length 6.50 Extension: 5.5 Bulb Qty: 2 Wattage: 26 Finish: White Product Name: Two Light Outdoor Fixture UPC: 0077073175546 Category: Outdoor Shipped Via: UPS/Fedex Safety Rating: ETL

PRODUCT DETAILS / SPECS
Height: 6.50
Length 6.50
Extension: 5.5
Bulb
Qty: 2
Wattage: 26
Finish: White
Product Name: Two Light Outdoor Fixture
UPC: 0077073175546
Category: Outdoor
Shipped Via: UPS/Fedex
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 623773
Product Name 5137C2x13HE Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2174374 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details