Capital Lighting, Inc. 5201CHE Exterior -Wall Mt./Flush 623768

Description
PRODUCT DETAILS / SPECS Height: 6.50 Length 6.50 Extension: 5.5 Bulb Type: Fluorescent Qty: 2 Wattage: 26 Finish: White Product Name: Two Light Outdoor Fixture UPC: 0077073176413 Category: Outdoor Shipped Via: UPS/Fedex Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Height: 6.50 Length 6.50 Extension: 5.5 Bulb Type: Fluorescent Qty: 2 Wattage: 26 Finish: White Product Name: Two Light Outdoor Fixture UPC: 0077073176413 Category: Outdoor Shipped Via: UPS/Fedex Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
5201CHE Exterior -Wall Mt./Flush - 623768 - Capital Lighting, Inc.
Columbus, OH, USA
5201CHE Exterior -Wall Mt./Flush
623768
5201CHE Exterior -Wall Mt./Flush 623768
PRODUCT DETAILS / SPECS Height: 6.50 Length 6.50 Extension: 5.5 Bulb Type: Fluorescent Qty: 2 Wattage: 26 Finish: White Product Name: Two Light Outdoor Fixture UPC: 0077073176413 Category: Outdoor Shipped Via: UPS/Fedex Safety Rating: ETL

PRODUCT DETAILS / SPECS
Height: 6.50
Length 6.50
Extension: 5.5
Bulb
Type: Fluorescent
Qty: 2
Wattage: 26
Finish: White
Product Name: Two Light Outdoor Fixture
UPC: 0077073176413
Category: Outdoor
Shipped Via: UPS/Fedex
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 623768
Product Name 5201CHE Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.045m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details