Capital Lighting, Inc. 5140C Exterior -Wall Mt./Flush 623747

Description
PRODUCT DETAILS / SPECS Height: 7.00 Length 7.00 Extension: 3.5 Bulb Type: Incandescent Qty: 1 Wattage: 60 Finish: White Product Name: One Light Outdoor Light UPC: 0077073175713 Category: Outdoor Shipped Via: UPS/Fedex Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Height: 7.00 Length 7.00 Extension: 3.5 Bulb Type: Incandescent Qty: 1 Wattage: 60 Finish: White Product Name: One Light Outdoor Light UPC: 0077073175713 Category: Outdoor Shipped Via: UPS/Fedex Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
5140C Exterior -Wall Mt./Flush - 623747 - Capital Lighting, Inc.
Columbus, OH, USA
5140C Exterior -Wall Mt./Flush
623747
5140C Exterior -Wall Mt./Flush 623747
PRODUCT DETAILS / SPECS Height: 7.00 Length 7.00 Extension: 3.5 Bulb Type: Incandescent Qty: 1 Wattage: 60 Finish: White Product Name: One Light Outdoor Light UPC: 0077073175713 Category: Outdoor Shipped Via: UPS/Fedex Safety Rating: ETL

PRODUCT DETAILS / SPECS
Height: 7.00
Length 7.00
Extension: 3.5
Bulb
Type: Incandescent
Qty: 1
Wattage: 60
Finish: White
Product Name: One Light Outdoor Light
UPC: 0077073175713
Category: Outdoor
Shipped Via: UPS/Fedex
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 623747
Product Name 5140C Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2869545 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
Ingress Protection(IP) Rating Against Moisture 4
View Details