Capital Lighting, Inc. 5706 Exterior -Wall Mt./Flush 623717

Description
PRODUCT DETAILS / SPECS Height: 6.20 Length 6.20 Extension: 4.8 Bulb Qty: 1 Wattage: 60 Finish: White Product Name: One Light Outdoor Light UPC: 0077073177489 Category: Outdoor Shipped Via: UPS/Fedex Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Height: 6.20 Length 6.20 Extension: 4.8 Bulb Qty: 1 Wattage: 60 Finish: White Product Name: One Light Outdoor Light UPC: 0077073177489 Category: Outdoor Shipped Via: UPS/Fedex Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
5706 Exterior -Wall Mt./Flush - 623717 - Capital Lighting, Inc.
Columbus, OH, USA
5706 Exterior -Wall Mt./Flush
623717
5706 Exterior -Wall Mt./Flush 623717
PRODUCT DETAILS / SPECS Height: 6.20 Length 6.20 Extension: 4.8 Bulb Qty: 1 Wattage: 60 Finish: White Product Name: One Light Outdoor Light UPC: 0077073177489 Category: Outdoor Shipped Via: UPS/Fedex Safety Rating: ETL

PRODUCT DETAILS / SPECS
Height: 6.20
Length 6.20
Extension: 4.8
Bulb
Qty: 1
Wattage: 60
Finish: White
Product Name: One Light Outdoor Light
UPC: 0077073177489
Category: Outdoor
Shipped Via: UPS/Fedex
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 623717
Product Name 5706 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details