Capital Lighting, Inc. 5718HE Exterior -Wall Mt./Flush 623713

Description
PRODUCT DETAILS / SPECS Height: 6.20 Length 6.20 Extension: 4.8 Bulb Qty: 1 Wattage: 13 Finish: Black Product Name: One Light Outdoor Light UPC: 0077073177588 Category: Outdoor Shipped Via: UPS/Fedex Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Height: 6.20 Length 6.20 Extension: 4.8 Bulb Qty: 1 Wattage: 13 Finish: Black Product Name: One Light Outdoor Light UPC: 0077073177588 Category: Outdoor Shipped Via: UPS/Fedex Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
5718HE Exterior -Wall Mt./Flush - 623713 - Capital Lighting, Inc.
Columbus, OH, USA
5718HE Exterior -Wall Mt./Flush
623713
5718HE Exterior -Wall Mt./Flush 623713
PRODUCT DETAILS / SPECS Height: 6.20 Length 6.20 Extension: 4.8 Bulb Qty: 1 Wattage: 13 Finish: Black Product Name: One Light Outdoor Light UPC: 0077073177588 Category: Outdoor Shipped Via: UPS/Fedex Safety Rating: ETL

PRODUCT DETAILS / SPECS
Height: 6.20
Length 6.20
Extension: 4.8
Bulb
Qty: 1
Wattage: 13
Finish: Black
Product Name: One Light Outdoor Light
UPC: 0077073177588
Category: Outdoor
Shipped Via: UPS/Fedex
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 623713
Product Name 5718HE Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 199187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details