Capital Lighting, Inc. 5756HE Exterior -Wall Mt./Flush 623709

Description
PRODUCT DETAILS / SPECS Height: 9.80 Length 9.80 Extension: 4.8 Bulb Qty: 1 Wattage: 13 Finish: Gray Product Name: One Light Outdoor Light UPC: 0077073177793 Category: Outdoor Shipped Via: UPS/Fedex Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Height: 9.80 Length 9.80 Extension: 4.8 Bulb Qty: 1 Wattage: 13 Finish: Gray Product Name: One Light Outdoor Light UPC: 0077073177793 Category: Outdoor Shipped Via: UPS/Fedex Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
5756HE Exterior -Wall Mt./Flush - 623709 - Capital Lighting, Inc.
Columbus, OH, USA
5756HE Exterior -Wall Mt./Flush
623709
5756HE Exterior -Wall Mt./Flush 623709
PRODUCT DETAILS / SPECS Height: 9.80 Length 9.80 Extension: 4.8 Bulb Qty: 1 Wattage: 13 Finish: Gray Product Name: One Light Outdoor Light UPC: 0077073177793 Category: Outdoor Shipped Via: UPS/Fedex Safety Rating: ETL

PRODUCT DETAILS / SPECS
Height: 9.80
Length 9.80
Extension: 4.8
Bulb
Qty: 1
Wattage: 13
Finish: Gray
Product Name: One Light Outdoor Light
UPC: 0077073177793
Category: Outdoor
Shipped Via: UPS/Fedex
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 623709
Product Name 5756HE Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details