Capital Lighting, Inc. 6C33OPS2261S Exterior -Wall Mt./Flush 623671

Description
PRODUCT DETAILS / SPECS Height: 13.75 Length 13.75 Extension: 6 Bulb Type: Fluorescent Qty: 2 Wattage: 52 Finish: Silver Product Name: Two Light Outdoor Fixture Category: Outdoor Shipped Via: UPS/Fedex Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Height: 13.75 Length 13.75 Extension: 6 Bulb Type: Fluorescent Qty: 2 Wattage: 52 Finish: Silver Product Name: Two Light Outdoor Fixture Category: Outdoor Shipped Via: UPS/Fedex Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
6C33OPS2261S Exterior -Wall Mt./Flush - 623671 - Capital Lighting, Inc.
Columbus, OH, USA
6C33OPS2261S Exterior -Wall Mt./Flush
623671
6C33OPS2261S Exterior -Wall Mt./Flush 623671
PRODUCT DETAILS / SPECS Height: 13.75 Length 13.75 Extension: 6 Bulb Type: Fluorescent Qty: 2 Wattage: 52 Finish: Silver Product Name: Two Light Outdoor Fixture Category: Outdoor Shipped Via: UPS/Fedex Safety Rating: ETL

PRODUCT DETAILS / SPECS
Height: 13.75
Length 13.75
Extension: 6
Bulb
Type: Fluorescent
Qty: 2
Wattage: 52
Finish: Silver
Product Name: Two Light Outdoor Fixture
Category: Outdoor
Shipped Via: UPS/Fedex
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 623671
Product Name 6C33OPS2261S Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892257 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details