Capital Lighting, Inc. 6C33OYS26Q3T Exterior -Wall Mt./Flush 623653

Description
PRODUCT DETAILS / SPECS Height: 13.75 Length 13.75 Extension: 6 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Silver Product Name: One Light Outdoor Light Category: Outdoor Shipped Via: UPS/Fedex Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Height: 13.75 Length 13.75 Extension: 6 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Silver Product Name: One Light Outdoor Light Category: Outdoor Shipped Via: UPS/Fedex Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
6C33OYS26Q3T Exterior -Wall Mt./Flush - 623653 - Capital Lighting, Inc.
Columbus, OH, USA
6C33OYS26Q3T Exterior -Wall Mt./Flush
623653
6C33OYS26Q3T Exterior -Wall Mt./Flush 623653
PRODUCT DETAILS / SPECS Height: 13.75 Length 13.75 Extension: 6 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Silver Product Name: One Light Outdoor Light Category: Outdoor Shipped Via: UPS/Fedex Safety Rating: ETL

PRODUCT DETAILS / SPECS
Height: 13.75
Length 13.75
Extension: 6
Bulb
Type: Fluorescent
Qty: 1
Wattage: 26
Finish: Silver
Product Name: One Light Outdoor Light
Category: Outdoor
Shipped Via: UPS/Fedex
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 623653
Product Name 6C33OYS26Q3T Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details