Capital Lighting, Inc. 6C33OPW26Q3T Exterior -Wall Mt./Flush 623634

Description
PRODUCT DETAILS / SPECS Height: 13.75 Length 13.75 Extension: 6 Bulb Qty: 1 Wattage: 26 Finish: White Product Name: One Light Outdoor Light Category: Outdoor Shipped Via: UPS/Fedex Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Height: 13.75 Length 13.75 Extension: 6 Bulb Qty: 1 Wattage: 26 Finish: White Product Name: One Light Outdoor Light Category: Outdoor Shipped Via: UPS/Fedex Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
6C33OPW26Q3T Exterior -Wall Mt./Flush - 623634 - Capital Lighting, Inc.
Columbus, OH, USA
6C33OPW26Q3T Exterior -Wall Mt./Flush
623634
6C33OPW26Q3T Exterior -Wall Mt./Flush 623634
PRODUCT DETAILS / SPECS Height: 13.75 Length 13.75 Extension: 6 Bulb Qty: 1 Wattage: 26 Finish: White Product Name: One Light Outdoor Light Category: Outdoor Shipped Via: UPS/Fedex Safety Rating: ETL

PRODUCT DETAILS / SPECS
Height: 13.75
Length 13.75
Extension: 6
Bulb
Qty: 1
Wattage: 26
Finish: White
Product Name: One Light Outdoor Light
Category: Outdoor
Shipped Via: UPS/Fedex
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 623634
Product Name 6C33OPW26Q3T Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2754712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 280mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details